BK1-S501-V-6.3-R详情
Eaton BK1-S501-V-6.3-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal current
210 - 210
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP54
Built-in diameter
430 - 430
With light source
有
可调节性
not adjustable
BK1-S501-V-6.3-R拓展信息








哦! 它是空的。