BK1/S506B-40-R详情
Eaton BK1/S506B-40-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Fuse Size / Group
5 mm x 20 mm
Mounting Styles
Holder / Clip
系列
*
额定电流
40 mA
终端样式
Clip
保险丝类型
Time Delay / Slow Blow
产品
玻璃保险丝
BK1/S506B-40-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。