BK/AGC-1BB详情
Eaton BK/AGC-1BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
3AG (6.3 mm x 32 mm)
Interrupt Rating
35 A
Mounting Styles
Holder / Clip
电阻
190 mOhms
额定电流
1 A
终端样式
Clip
保险丝类型
快速吹扫
产品
玻璃保险丝
BK/AGC-1BB拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。