BKAGX-V-2详情
Eaton BKAGX-V-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BKAGX-V-2
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.52
Fuse Size / Group
8AG (6.25 mm x 25 mm)
Mounting Styles
Holder / Clip
系列
AGX
Reach合规守则
compliant
额定电流
2 A
终端样式
Clip
保险丝类型
快速吹扫
产品
玻璃保险丝
BKAGX-V-2拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。