BK/ATC-20M详情
Eaton BK/ATC-20M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
ATC
Mounting Styles
Holder
Voltage Rating DC
32 VDC
Indicator Style
元件窗口
颜色
Yellow
额定电流
20 A
终端样式
Blade
保险丝类型
快速吹扫
产品
刀片式保险丝
BK/ATC-20M拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。