BK/C515-6A详情
Eaton BK/C515-6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Fuse Size / Group
2AG (5 mm x 15 mm)
Interrupt Rating
400 A
Mounting Styles
板式安装
系列
*
电阻
13.5 mOhms
额定电流
6 A
终端样式
Axial
保险丝类型
Time Delay / Slow Blow
产品
玻璃保险丝
BK/C515-6A拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。