BK/C518-100MA详情
Eaton BK/C518-100MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Fuse Size / Group
2AG (5 mm x 15 mm)
Interrupt Rating
35 A
Mounting Styles
板式安装
系列
*
电阻
22.3 Ohms
额定电流
100 mA
终端样式
Axial
保险丝类型
快速吹扫
产品
玻璃保险丝
BK/C518-100MA拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。