Eaton BK-ETF-4A
- 收藏
- 对比
BK-ETF-4A
718-BK-ETF-4A
保险丝
--
大陆
立即发货

Micro Fuse, 4A, 250Vac, Time Lag; Fuse Current:4A; Voltage Rating Vac:250Vac; Product Range:Etf Series; Voltage Rating Vdc:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current Ac:35A Rohs Compliant: Yes /Eaton Bussmann BK/ETF-4A
1最小包装量--
BK-ETF-4A详情
Eaton BK-ETF-4A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
系列
*
BK-ETF-4A拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。