BK/F02A-10A详情
Eaton BK/F02A-10A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Ceramic
Rad Hardened
无
Mounting
Holder
Terminal Pitch (mm)
Not Required(mm)
Package
Bulk
厂商
Eaton - Bussmann Electrical Division
Product Status
活跃
Mounting Styles
Holder
系列
-
类型
Hi-Rel Fuse
额定电流
10(A)
引脚数量
2
终端样式
SOLDER PAD
产品
特种保险丝
本体样式
盒式保险丝
BK/F02A-10A拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division









哦! 它是空的。