BK-GMA-6ARX详情
Eaton BK-GMA-6ARX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
5 mm x 20 mm
Interrupt Rating
10 kA
Mounting Styles
Holder / Clip
电阻
17 mOhms
额定电流
6 A
终端样式
Clip
保险丝类型
快速吹扫
产品
玻璃保险丝
BK-GMA-6ARX拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。