BK/GMC-V-1A详情
Eaton BK/GMC-V-1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
Package
Bulk
厂商
KYOCERA AVX
Fuse Size / Group
5 mm x 20 mm
Interrupt Rating
35 A
Mounting Styles
板式安装
系列
*
电阻
156 mOhms
额定电流
1 A
终端样式
Axial
保险丝类型
Medium / Normal Blow
产品
玻璃保险丝
BK/GMC-V-1A拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。