BK-TDC120-20详情
Eaton BK-TDC120-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
-
Package
Bulk
厂商
Mallory Sonalert Products Inc.
Product Status
活跃
操作温度
-30°C ~ 60°C
系列
JR
类型
整机
终端样式
电线引线
灯型
LED
特征
Alarm
堆栈数
3
浅色系
Green, Red, Yellow
BK-TDC120-20拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。