注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥81.295296
10
¥76.693672
100
¥72.352522
500
¥68.257099
1000
¥64.393491
BP-AGC-15-RP详情
Eaton BP-AGC-15-RP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interrupt Rating
1 kA at 32 VAC
Mounting Styles
Holder / Clip
电阻
6 mOhms
额定电流
15 A
终端样式
Clip
保险丝类型
快速吹扫
产品
玻璃保险丝
BP-AGC-15-RP拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。