BP/AGC-30详情
Eaton BP/AGC-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Fuse Size / Group
3AG (6.3 mm x 32 mm)
Mounting Styles
Holder / Clip
系列
*
额定电流
30 A
终端样式
Clip
保险丝类型
快速吹扫
产品
玻璃保险丝
BP/AGC-30拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。