BP/ATM-7-1/2详情
Eaton BP/ATM-7-1/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Fuse Size / Group
ATM
Mounting Styles
Holder
Voltage Rating DC
32 VDC
Indicator Style
元件窗口
系列
*
类型
Miniature Blade Fuse with/without Indication
颜色
Brown
额定电流
7.5 A
终端样式
Blade
保险丝类型
快速吹扫
产品
刀片式保险丝
BP/ATM-7-1/2拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。