BP/FMX-20详情
Eaton BP/FMX-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Fuse Size / Group
FMX MAXI
Mounting Styles
Holder
Voltage Rating DC
32 VDC
Indicator Style
元件窗口
系列
*
类型
Female Maxi Time Delay Fuse
颜色
Blue
额定电流
20 A
终端样式
Cartridge Box Socket
保险丝类型
Time Delay / Slow Blow
产品
Cartridge Box Fuse
BP/FMX-20拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。