BP/SFE-30详情
Eaton BP/SFE-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Fuse Size / Group
9AG
Mounting Styles
Holder / Clip
Voltage Rating DC
32 VDC
系列
*
额定电流
30 A
终端样式
Clip
保险丝类型
快速吹扫
产品
玻璃保险丝
BP/SFE-30拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。