BRC124ECMTL详情
Eaton BRC124ECMTL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
晶体管元件材料
SILICON
Manufacturer Part Number
BRC124ECMTL
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HITACHI LTD
Package Description
,
Risk Rank
5.84
Number of Elements
1
Reach合规守则
unknown
极性/通道类型
NPN
最大耗散功率(Abs)
0.15 W
BRC124ECMTL拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。