BRM-1020-FB2.2详情
Eaton BRM-1020-FB2.2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
ROUND
Manufacturer Part Number
BRM-1020-FB2.2
Part Life Cycle Code
接触制造商
Ihs Manufacturer
AMERICAN BRIGHT OPTOELECTRONICS CORP
Risk Rank
5.8
Supply Voltage-Min
2.7 V
应用
GENERAL PURPOSE
功能数量
1
Reach合规守则
unknown
配置
SINGLE
光电子器件类型
逻辑IC输出光耦合器
红外线范围
YES
BRM-1020-FB2.2拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。