BRQ-200R-10.0-K详情
Eaton BRQ-200R-10.0-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Manufacturer Part Number
BRQ-200R-10.0-K
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ISABELLENHUETTE HEUSLER GMBH & CO KG
Package Description
,
Risk Rank
5.84
ECCN 代码
EAR99
电阻器类型
固定电阻
Reach合规守则
compliant
0个相似型号
BRQ-200R-10.0-K拓展信息
17-215-195-62S
Eaton
17-215-192-26S
Eaton
17-215-112-26S
Eaton
15104-242G1
Eaton
19208-01M
Eaton
2105S24-A1X-Y
Eaton
22320-000
Eaton
251.500
Eaton
2662-R
Eaton
355NHG03B-400
Eaton








哦! 它是空的。