C22-DLH-B-K10-230详情
Eaton C22-DLH-B-K10-230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Manufacturer Part Number
C22-DLH-B-K10-230
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
2.19
RoHS
Compliant
Reach合规守则
compliant
投掷配置
SPST
开关类型
按钮开关
触点额定电流
1.5 A
照明颜色
Blue
达到SVHC
无SVHC
评级结果
IP67
C22-DLH-B-K10-230拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。