Eaton C22-DLH-W-K10-230
- 收藏
- 对比
C22-DLH-W-K10-230
718-C22-DLH-W-K10-230
集成电路(IC)
--
大陆
立即发货

PUSHBUTTON SWITCH, SPST 1.5A 230V, SCREW, Product Range:-, Contact Configuration:SPST-NO, Switch Operation:(On)-None-(Off), Contact Current Max:1.5A, Contact Voltage AC Nom:230V, Illumination Color:White, Contact Voltage DC Nom:220V RoHS Compliant:
1最小包装量--
C22-DLH-W-K10-230详情
Eaton C22-DLH-W-K10-230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Manufacturer Part Number
C22-DLH-W-K10-230
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
2.2
RoHS
Compliant
Reach合规守则
compliant
投掷配置
SPST
开关类型
按钮开关
触点额定电流
1.5 A
照明颜色
White
达到SVHC
无SVHC
评级结果
IP67
C22-DLH-W-K10-230拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。