C22-DLH-W-K10-24详情
Eaton C22-DLH-W-K10-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C22-DLH-W-K10-24
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.76
RoHS
Compliant
Reach合规守则
compliant
投掷配置
SPST
开关类型
按钮开关
触点额定电流
4 A
照明颜色
White
达到SVHC
无SVHC
评级结果
IP67
C22-DLH-W-K10-24拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。