C22-DL-R-K01-24-P62详情
Eaton C22-DL-R-K01-24-P62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
38
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
Package
Bulk
厂商
Eaton - Electronics Division
Product Status
活跃
包装
Bulk
系列
*
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
触点配置
SPST-NC
知识产权评级
IP67, IP69K
C22-DL-R-K01-24-P62拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。