Eaton C22-DRL-W-K10-24
- 收藏
- 对比
C22-DRL-W-K10-24
718-C22-DRL-W-K10-24
集成电路(IC)
--
大陆
立即发货

PUSHBUTTON SWITCH, SPST, 4A, 24V, SCREW, Product Range:-, Contact Configuration:SPST-NO, Switch Operation:On-None-Off, Contact Current Max:4A, Contact Voltage AC Nom:24V, Illumination Color:White, Contact Voltage DC Nom:24V RoHS Compliant: Yes
1最小包装量--
C22-DRL-W-K10-24详情
Eaton C22-DRL-W-K10-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C22-DRL-W-K10-24
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.8
RoHS
Compliant
Reach合规守则
compliant
投掷配置
SPST
开关类型
按钮开关
触点额定电流
4 A
照明颜色
White
达到SVHC
无SVHC
评级结果
IP67
C22-DRL-W-K10-24拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。