C22-PVS45P-RS-K02详情
Eaton C22-PVS45P-RS-K02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
2.14
Ihs Manufacturer
EATON CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
C22-PVS45P-RS-K02
RoHS
Compliant
Reach合规守则
compliant
投掷配置
DPST
开关类型
钥匙锁定开关
触点额定电流
4 A
执行器直径
45 mm
达到SVHC
无SVHC
C22-PVS45P-RS-K02拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。