C22S-DL-G-K10-120详情
Eaton C22S-DL-G-K10-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Manufacturer Part Number
C22S-DL-G-K10-120
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.77
Voltage Rating (AC)
230 V
RoHS
Compliant
终端
Screw
颜色
Green
Reach合规守则
compliant
投掷配置
SPST
开关类型
按钮开关
照明类型
LED
照明颜色
Green
达到SVHC
无SVHC
评级结果
IP67
C22S-DL-G-K10-120拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。