C22S-DR-G-K10详情
Eaton C22S-DR-G-K10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Manufacturer Part Number
C22S-DR-G-K10
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
2.18
RoHS
Compliant
Reach合规守则
compliant
投掷配置
SPST
开关类型
按钮开关
触点配置
SPST-NO
知识产权评级
IP67, IP69K
达到SVHC
无SVHC
C22S-DR-G-K10拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。