Eaton C22S-DRH-S-K02
- 收藏
- 对比
C22S-DRH-S-K02
718-C22S-DRH-S-K02
集成电路(IC)
--
大陆
立即发货

PUSHBUTTON SWITCH, DPST, SCREW, Switch Operation:On-None-Off, Contact Configuration:DPST-NC, Contact Voltage AC Nom:230V, Contact Voltage DC Nom:220V, Contact Current Max:-, Switch Terminals:Screw, Product Range:- RoHS Compliant: Yes
1最小包装量--
C22S-DRH-S-K02详情
Eaton C22S-DRH-S-K02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Risk Rank
5.8
Ihs Manufacturer
EATON CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
C22S-DRH-S-K02
RoHS
Compliant
Reach合规守则
compliant
投掷配置
DPST
开关类型
按钮开关
C22S-DRH-S-K02拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。