C22S-D-R-K11详情
Eaton C22S-D-R-K11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
RoHS
Compliant
Manufacturer Part Number
C22S-D-R-K11
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.77
Reach合规守则
compliant
投掷配置
SPST
开关类型
按钮开关
达到SVHC
无SVHC
C22S-D-R-K11拓展信息








哦! 它是空的。