Eaton C22S-DRL-G-K10-120
- 收藏
- 对比
C22S-DRL-G-K10-120
718-C22S-DRL-G-K10-120
集成电路(IC)
--
大陆
立即发货

PUSHBUTTON SWITCH, SPST, 2A, 120V, SCREW, Product Range:-, Contact Configuration:SPST-NO, Switch Operation:On-None-Off, Contact Current Max:2A, Contact Voltage AC Nom:120V, Illumination Color:Green, Contact Voltage DC Nom:220V RoHS Compliant: Yes
1最小包装量--
C22S-DRL-G-K10-120详情
Eaton C22S-DRL-G-K10-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Manufacturer Part Number
C22S-DRL-G-K10-120
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.77
RoHS
Compliant
颜色
Green
Reach合规守则
compliant
投掷配置
SPST
开关类型
按钮开关
照明颜色
Green
达到SVHC
无SVHC
C22S-DRL-G-K10-120拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。