C22S-DR-X-K20详情
Eaton C22S-DR-X-K20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Manufacturer Part Number
C22S-DR-X-K20
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.77
RoHS
Compliant
Reach合规守则
compliant
投掷配置
DPST
开关类型
按钮开关
达到SVHC
无SVHC
0个相似型号
C22S-DR-X-K20拓展信息
17-215-195-62S
Eaton
17-215-192-26S
Eaton
17-215-112-26S
Eaton
15104-242G1
Eaton
19208-01M
Eaton
2105S24-A1X-Y
Eaton
22320-000
Eaton
251.500
Eaton
2662-R
Eaton
355NHG03B-400
Eaton








哦! 它是空的。