Eaton C22S-D-X-K20
- 收藏
- 对比
C22S-D-X-K20
718-C22S-D-X-K20
集成电路(IC)
--
大陆
立即发货

PUSHBUTTON SWITCH, DPST, SCREW, Switch Operation:(On)-None-(Off), Contact Configuration:DPST-NO, Contact Voltage AC Nom:230V, Contact Voltage DC Nom:220V, Contact Current Max:-, Switch Terminals:Screw, Product Range:- RoHS Compliant: Yes
1最小包装量--
C22S-D-X-K20详情
Eaton C22S-D-X-K20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Manufacturer Part Number
C22S-D-X-K20
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.76
RoHS
Compliant
Reach合规守则
compliant
投掷配置
DPST
开关类型
按钮开关
达到SVHC
无SVHC
C22S-D-X-K20拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。