C22S-WKV-K11详情
Eaton C22S-WKV-K11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Manufacturer Part Number
C22S-WKV-K11
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.78
Voltage Rating (AC)
110 V
RoHS
Compliant
Reach合规守则
compliant
极数
2
开关类型
旋转开关
照明类型
Illuminated
索引角度
60 °
达到SVHC
无SVHC
评级结果
IP65
C22S-WKV-K11拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。