C22S-WRS3-MS1-K20详情
Eaton C22S-WRS3-MS1-K20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C22S-WRS3-MS1-K20
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
2.15
Voltage Rating (AC)
110 V
RoHS
Compliant
终端
Screw
Reach合规守则
compliant
投掷配置
DPST
开关类型
钥匙锁定开关
触点额定电流
4 A
索引角度
60 °
达到SVHC
无SVHC
评级结果
IP65
C22S-WRS3-MS1-K20拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。