Eaton C22S-WS3-MS1-K11
- 收藏
- 对比
C22S-WS3-MS1-K11
718-C22S-WS3-MS1-K11
无类别的
--
大陆
立即发货

Key Operated Switch, Spst, 4A, 230Vac; Product Range:-; Contact Configuration:Spst-No, Spst-Nc; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:4A; Contact Voltage Ac Nom:230V; Angle Of Throw:40°Rohs Compliant: No /Eaton C22S-WS3-MS1-K11
1最小包装量--
C22S-WS3-MS1-K11详情
Eaton C22S-WS3-MS1-K11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C22S-WS3-MS1-K11
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
2.14
开关类型
钥匙锁定开关
达到SVHC
compliant
C22S-WS3-MS1-K11拓展信息







哦! 它是空的。