Eaton C22S-WS-MS2-K01
- 收藏
- 对比
C22S-WS-MS2-K01
718-C22S-WS-MS2-K01
集成电路(IC)
--
大陆
立即发货

KEY OPERATED SWITCH, SPST, 4A, 230VAC, Product Range:-, Contact Configuration:SPST-NC, Switch Operation:Momentary Spring Return, Switch Terminals:Screw, Contact Current Max:4A, Contact Voltage AC Nom:230V, Contact Voltage DC Nom:220VRoHS Compliant:
1最小包装量--
C22S-WS-MS2-K01详情
Eaton C22S-WS-MS2-K01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C22S-WS-MS2-K01
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.74
Reach合规守则
compliant
开关类型
钥匙锁定开关
C22S-WS-MS2-K01拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。