Eaton C22-WK-K02
- 收藏
- 对比
C22-WK-K02
718-C22-WK-K02
无类别的
--
大陆
立即发货

Rotary Switch, Dpst, 4A, 230Vac, Screw; No. Of Switch Positions:2 Position; No. Of Poles:2 Pole; Angle Of Throw:40°; Contact Current Ac Max:4A; Contact Voltage Ac Max:230V; Product Range:-; Illumination:Non Illuminated Rohs Compliant: No /Eaton C22-WK-K02
1最小包装量--
C22-WK-K02详情
Eaton C22-WK-K02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C22-WK-K02
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
2.23
开关类型
旋转开关
达到SVHC
compliant
C22-WK-K02拓展信息







哦! 它是空的。