Eaton C22-WKV-K01
- 收藏
- 对比
C22-WKV-K01
718-C22-WKV-K01
集成电路(IC)
--
大陆
立即发货

ROTARY SWITCH, SPST, 4A, 230VAC, SCREW, No. of Switch Positions:2 Position, No. of Poles:1 Pole, Angle of Throw:60°, Contact Current AC Max:4A, Contact Voltage AC Max:230V, Product Range:-, Illumination:Non Illuminated RoHS Compliant: Yes
1最小包装量--
C22-WKV-K01详情
Eaton C22-WKV-K01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C22-WKV-K01
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.34
Reach合规守则
compliant
开关类型
旋转开关
C22-WKV-K01拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。