Eaton C22-WRK-K01
- 收藏
- 对比
C22-WRK-K01
718-C22-WRK-K01
无类别的
--
大陆
立即发货

Rotary Switch, Spst, 4A, 230Vac, Screw; No. Of Switch Positions:2 Position; No. Of Poles:1 Pole; Angle Of Throw:40°; Contact Current Ac Max:4A; Contact Voltage Ac Max:230V; Product Range:-; Illumination:Non Illuminated Rohs Compliant: No /Eaton C22-WRK-K01
1最小包装量--
添加到询价列表







哦! 它是空的。