Eaton C22-WRKV-K11
- 收藏
- 对比
C22-WRKV-K11
718-C22-WRKV-K11
无类别的
--
大陆
立即发货

Rotary Switch, Spst, 4A, 230Vac, Screw; No. Of Switch Positions:2 Position; No. Of Poles:2 Pole; Angle Of Throw:60°; Contact Current Ac Max:4A; Contact Voltage Ac Max:230V; Product Range:-; Illumination:Non Illuminated Rohs Compliant: No /Eaton C22-WRKV-K11
1最小包装量--
添加到询价列表







哦! 它是空的。