Eaton C22-WRS-MS2-K11
- 收藏
- 对比
C22-WRS-MS2-K11
718-C22-WRS-MS2-K11
集成电路(IC)
--
大陆
立即发货

KEY OPERATED SWITCH, SPST, 4A, 230VAC, Product Range:-, Contact Configuration:SPST-NO, SPST-NC, Switch Operation:-, Switch Terminals:Screw, Contact Current Max:4A, Contact Voltage AC Nom:230V, Contact Voltage DC Nom:220V RoHS Compliant: Yes
1最小包装量--
C22-WRS-MS2-K11详情
Eaton C22-WRS-MS2-K11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C22-WRS-MS2-K11
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.27
Reach合规守则
compliant
开关类型
钥匙锁定开关
C22-WRS-MS2-K11拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。