C7021-06M6-4详情
Eaton C7021-06M6-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Style#
Jam Nut
Housing Gender
Female
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Panel
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Socapex
颜色
橄榄色
子类别
Circular Connectors
终端样式
PCB
产品类别
标准圆形连接器
外壳电镀
Cadmium
产品
Receptacles
安装角
Straight
产品类别
标准圆形连接器
C7021-06M6-4拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。