CB3079详情
Eaton CB3079重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
1
Adjustment range undelayed short-circuit release
2500 - 2500
0个相似型号
CB3079拓展信息








哦! 它是空的。