CBF详情
Eaton CBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-25 - 60
Rated current In
2
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
1
Degree of protection (IP), mounted
IP20
0个相似型号
CBF拓展信息








哦! 它是空的。