CCE-25详情
Eaton CCE-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
2.313321 kg
RoHS
有
Voltage Rating (AC)
2.4 kV
包装
Bulk
系列
CCE
终端
Threaded
类型
Capacitor Fuse
额定电流
25 A
终端样式
Cartridge (Threaded Ends)
产品
特种保险丝
CCE-25拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。