CCP2S-2-30CC详情
Eaton CCP2S-2-30CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Eaton - Bussmann Electrical Division
Product Status
活跃
系列
CCP2
类型
Switch
电压
600V
电流
30A
0个相似型号
CCP2S-2-30CC拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。