CD11详情
Eaton CD11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
AC
Number of contacts as normally closed contact
1
0个相似型号
CD11拓展信息
CD11详情
Eaton CD11重要参数规格及、参数值,及相似型号如下:
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
AC
Number of contacts as normally closed contact
1
CD11拓展信息