CD3A3DU001502A详情
Eaton CD3A3DU001502A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Chassis
Approvals
UL
Voltage Rating (AC)
250 V
RoHS
Compliant
终端
Screw
额定电流
15 A
极数
3
0个相似型号
CD3A3DU001502A拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。