CDY10TRY-ATM详情
Eaton CDY10TRY-ATM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Holder
包括的包装
-
Voltage, Rating
-
Package
Bulk
厂商
Eaton - Bussmann Electrical Division
Product Status
活跃
系列
-
类型
Automotive Fuse Kit
额定电流
2 ~ 30A
回应时间
-
产品类别
保险丝套件和组合
包括
-
数量
80 Pieces - 10 Values (Mixed Quantities)
套件类型
汽车
产品
熔料套件
CDY10TRY-ATM拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。